bulbs.com Mini-Pendant Fixture P5167-20

Description
Progress Lighting Mini-Pendant Fixture, Westin Collection, Antique Bronze. Includes two 6", one 12" and two 15" stems with 90° swivel. Socket tool included. 3 3/4" Diameter, 9 3/4" Height. Overall height w/stem 67"; Wire 10'. Uses one medium base lamp, 100W max.
Description
Progress Lighting Mini-Pendant Fixture, Westin Collection, Antique Bronze. Includes two 6", one 12" and two 15" stems with 90° swivel. Socket tool included. 3 3/4" Diameter, 9 3/4" Height. Overall height w/stem 67"; Wire 10'. Uses one medium base lamp, 100W max.

Suppliers

Company
Product
Description
Supplier Links
Mini-Pendant Fixture - P5167-20 - bulbs.com
Worcester, MA, USA
Mini-Pendant Fixture
P5167-20
Mini-Pendant Fixture P5167-20
Progress Lighting Mini-Pendant Fixture, Westin Collection, Antique Bronze. Includes two 6", one 12" and two 15" stems with 90° swivel. Socket tool included. 3 3/4" Diameter, 9 3/4" Height. Overall height w/stem 67"; Wire 10'. Uses one medium base lamp, 100W max.

Progress Lighting Mini-Pendant Fixture, Westin Collection, Antique Bronze. Includes two 6", one 12" and two 15" stems with 90° swivel. Socket tool included. 3 3/4" Diameter, 9 3/4" Height. Overall height w/stem 67"; Wire 10'. Uses one medium base lamp, 100W max.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P5167-20
Product Name Mini-Pendant Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details