bulbs.com Mini-Pendant Fixture P5139-77

Description
Progress Lighting Mini-Pendant Fixture, Cantana Collection, Forged Bronze Finish. Includes two 12" and two 15" stems with 90° swivel. 4 1/2" Diameter, 7 1/4" Height. Overall height w/stem 64"; Wire 15'. Uses one medium base lamp, 100W maximum.
Description
Progress Lighting Mini-Pendant Fixture, Cantana Collection, Forged Bronze Finish. Includes two 12" and two 15" stems with 90° swivel. 4 1/2" Diameter, 7 1/4" Height. Overall height w/stem 64"; Wire 15'. Uses one medium base lamp, 100W maximum.

Suppliers

Company
Product
Description
Supplier Links
Mini-Pendant Fixture - P5139-77 - bulbs.com
Worcester, MA, USA
Mini-Pendant Fixture
P5139-77
Mini-Pendant Fixture P5139-77
Progress Lighting Mini-Pendant Fixture, Cantana Collection, Forged Bronze Finish. Includes two 12" and two 15" stems with 90° swivel. 4 1/2" Diameter, 7 1/4" Height. Overall height w/stem 64"; Wire 15'. Uses one medium base lamp, 100W maximum.

Progress Lighting Mini-Pendant Fixture, Cantana Collection, Forged Bronze Finish. Includes two 12" and two 15" stems with 90° swivel. 4 1/2" Diameter, 7 1/4" Height. Overall height w/stem 64"; Wire 15'. Uses one medium base lamp, 100W maximum.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P5139-77
Product Name Mini-Pendant Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details