bulbs.com Mini-Pendant Fixture P5096-33

Description
Progress Lighting Mini-Pendant Fixture, Trinity Collection, Cobblestone Finish. Includes two 12", and two 15" stems with 90° swivel. 6 1/2" Diameter, 7" Height. Overall height w/stem 64"; Wire 10'. Uses one medium base lamp, 100W max.
Description
Progress Lighting Mini-Pendant Fixture, Trinity Collection, Cobblestone Finish. Includes two 12", and two 15" stems with 90° swivel. 6 1/2" Diameter, 7" Height. Overall height w/stem 64"; Wire 10'. Uses one medium base lamp, 100W max.

Suppliers

Company
Product
Description
Supplier Links
Mini-Pendant Fixture - P5096-33 - bulbs.com
Worcester, MA, USA
Mini-Pendant Fixture
P5096-33
Mini-Pendant Fixture P5096-33
Progress Lighting Mini-Pendant Fixture, Trinity Collection, Cobblestone Finish. Includes two 12", and two 15" stems with 90° swivel. 6 1/2" Diameter, 7" Height. Overall height w/stem 64"; Wire 10'. Uses one medium base lamp, 100W max.

Progress Lighting Mini-Pendant Fixture, Trinity Collection, Cobblestone Finish. Includes two 12", and two 15" stems with 90° swivel. 6 1/2" Diameter, 7" Height. Overall height w/stem 64"; Wire 10'. Uses one medium base lamp, 100W max.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P5096-33
Product Name Mini-Pendant Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details