bulbs.com Pendant Fixture P5079-09

Description
Progress Lighting Pendant Fixture, Madison Collection, Brushed Nickel. Includes two 12", and two 15" stems with 90° swivel. 15 3/4" Diameter, 8 3/4" Height. Overall height w/stem 66"; Wire 10'. Uses one medium base lamp, 150W max.
Description
Progress Lighting Pendant Fixture, Madison Collection, Brushed Nickel. Includes two 12", and two 15" stems with 90° swivel. 15 3/4" Diameter, 8 3/4" Height. Overall height w/stem 66"; Wire 10'. Uses one medium base lamp, 150W max.

Suppliers

Company
Product
Description
Supplier Links
Pendant Fixture - P5079-09 - bulbs.com
Worcester, MA, USA
Pendant Fixture
P5079-09
Pendant Fixture P5079-09
Progress Lighting Pendant Fixture, Madison Collection, Brushed Nickel. Includes two 12", and two 15" stems with 90° swivel. 15 3/4" Diameter, 8 3/4" Height. Overall height w/stem 66"; Wire 10'. Uses one medium base lamp, 150W max.

Progress Lighting Pendant Fixture, Madison Collection, Brushed Nickel. Includes two 12", and two 15" stems with 90° swivel. 15 3/4" Diameter, 8 3/4" Height. Overall height w/stem 66"; Wire 10'. Uses one medium base lamp, 150W max.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P5079-09
Product Name Pendant Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details