bulbs.com Two-Light Linear Chandelier Fixture P4513-09

Description
Progress Lighting Two-Light Linear Chandelier Fixture, Pavilion Collection, Brushed Nickel. 13" Width, 34 1/8" Length, 22 1/2" Height. Overall Height w/chain 98"; Wire 15'. Uses two medium base lamps, each 100W max.
Description
Progress Lighting Two-Light Linear Chandelier Fixture, Pavilion Collection, Brushed Nickel. 13" Width, 34 1/8" Length, 22 1/2" Height. Overall Height w/chain 98"; Wire 15'. Uses two medium base lamps, each 100W max.

Suppliers

Company
Product
Description
Supplier Links
Two-Light Linear Chandelier Fixture - P4513-09 - bulbs.com
Worcester, MA, USA
Two-Light Linear Chandelier Fixture
P4513-09
Two-Light Linear Chandelier Fixture P4513-09
Progress Lighting Two-Light Linear Chandelier Fixture, Pavilion Collection, Brushed Nickel. 13" Width, 34 1/8" Length, 22 1/2" Height. Overall Height w/chain 98"; Wire 15'. Uses two medium base lamps, each 100W max.

Progress Lighting Two-Light Linear Chandelier Fixture, Pavilion Collection, Brushed Nickel. 13" Width, 34 1/8" Length, 22 1/2" Height. Overall Height w/chain 98"; Wire 15'. Uses two medium base lamps, each 100W max.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P4513-09
Product Name Two-Light Linear Chandelier Fixture
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details