bulbs.com Four-Light Linear Chandelier Fixture P4435-20

Description
Progress Lighting Four-Light Linear Chandelier Fixture, Westin Collection, Antique Bronze. Includes two 6", one 12" and two 15" stems with 90° swivel. 35" Length, 12 1/2" Width, 9" High, Overall Height w/stem 79"; Wire 15'. Uses four candelabra base lamps, each 60W max.
Description
Progress Lighting Four-Light Linear Chandelier Fixture, Westin Collection, Antique Bronze. Includes two 6", one 12" and two 15" stems with 90° swivel. 35" Length, 12 1/2" Width, 9" High, Overall Height w/stem 79"; Wire 15'. Uses four candelabra base lamps, each 60W max.

Suppliers

Company
Product
Description
Supplier Links
Four-Light Linear Chandelier Fixture - P4435-20 - bulbs.com
Worcester, MA, USA
Four-Light Linear Chandelier Fixture
P4435-20
Four-Light Linear Chandelier Fixture P4435-20
Progress Lighting Four-Light Linear Chandelier Fixture, Westin Collection, Antique Bronze. Includes two 6", one 12" and two 15" stems with 90° swivel. 35" Length, 12 1/2" Width, 9" High, Overall Height w/stem 79"; Wire 15'. Uses four candelabra base lamps, each 60W max.

Progress Lighting Four-Light Linear Chandelier Fixture, Westin Collection, Antique Bronze. Includes two 6", one 12" and two 15" stems with 90° swivel. 35" Length, 12 1/2" Width, 9" High, Overall Height w/stem 79"; Wire 15'. Uses four candelabra base lamps, each 60W max.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P4435-20
Product Name Four-Light Linear Chandelier Fixture
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details