bulbs.com Three-Light Wall Bracket Light Fixture P3147-03

Description
Progress Lighting Three-Light Wall Bracket Light Fixture, Lockwood Collection, Aged Pewter Finish. Etched White Opal Glass. Coordinates with Delta's Lockwood faucet collection. 23 1/8" Width, 10" Height. 4 1/2" height from center of junction box. Extends 8" out from wall. Uses three medium base lamps, 100W max.
Description
Progress Lighting Three-Light Wall Bracket Light Fixture, Lockwood Collection, Aged Pewter Finish. Etched White Opal Glass. Coordinates with Delta's Lockwood faucet collection. 23 1/8" Width, 10" Height. 4 1/2" height from center of junction box. Extends 8" out from wall. Uses three medium base lamps, 100W max.

Suppliers

Company
Product
Description
Supplier Links
Three-Light Wall Bracket Light Fixture - P3147-03 - bulbs.com
Worcester, MA, USA
Three-Light Wall Bracket Light Fixture
P3147-03
Three-Light Wall Bracket Light Fixture P3147-03
Progress Lighting Three-Light Wall Bracket Light Fixture, Lockwood Collection, Aged Pewter Finish. Etched White Opal Glass. Coordinates with Delta's Lockwood faucet collection. 23 1/8" Width, 10" Height. 4 1/2" height from center of junction box. Extends 8" out from wall. Uses three medium base lamps, 100W max.

Progress Lighting Three-Light Wall Bracket Light Fixture, Lockwood Collection, Aged Pewter Finish. Etched White Opal Glass. Coordinates with Delta's Lockwood faucet collection. 23 1/8" Width, 10" Height. 4 1/2" height from center of junction box. Extends 8" out from wall. Uses three medium base lamps, 100W max.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P3147-03
Product Name Three-Light Wall Bracket Light Fixture
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details