bulbs.com Two-Light Wall Bracket Light Fixture P3028-74

Description
Progress Lighting Two-Light Wall Bracket Light Fixture, Victorian Collection, Venetian Bronze Finish. White opal glass. Coordinates with Delta's Victorian collection. 16 1/2" Width, 8 1/2" Height. Extends 7 1/4" out from wall. Uses two medium base lamps, each 100W max.
Description
Progress Lighting Two-Light Wall Bracket Light Fixture, Victorian Collection, Venetian Bronze Finish. White opal glass. Coordinates with Delta's Victorian collection. 16 1/2" Width, 8 1/2" Height. Extends 7 1/4" out from wall. Uses two medium base lamps, each 100W max.

Suppliers

Company
Product
Description
Supplier Links
Two-Light Wall Bracket Light Fixture - P3028-74 - bulbs.com
Worcester, MA, USA
Two-Light Wall Bracket Light Fixture
P3028-74
Two-Light Wall Bracket Light Fixture P3028-74
Progress Lighting Two-Light Wall Bracket Light Fixture, Victorian Collection, Venetian Bronze Finish. White opal glass. Coordinates with Delta's Victorian collection. 16 1/2" Width, 8 1/2" Height. Extends 7 1/4" out from wall. Uses two medium base lamps, each 100W max.

Progress Lighting Two-Light Wall Bracket Light Fixture, Victorian Collection, Venetian Bronze Finish. White opal glass. Coordinates with Delta's Victorian collection. 16 1/2" Width, 8 1/2" Height. Extends 7 1/4" out from wall. Uses two medium base lamps, each 100W max.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P3028-74
Product Name Two-Light Wall Bracket Light Fixture
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details