bulbs.com Three-Light Wall Bracket Light Fixture P2995-74

Description
Progress Lighting Three-Light Wall Bracket Light Fixture, Leeland Collection, Venetian Bronze Finish. Soft etched glass shades. 24 1/4" Width, 7 1/2" Height. Extends 7" out from wall. 4" height from center of junction box. Uses three medium base lamps, each 100W max.
Description
Progress Lighting Three-Light Wall Bracket Light Fixture, Leeland Collection, Venetian Bronze Finish. Soft etched glass shades. 24 1/4" Width, 7 1/2" Height. Extends 7" out from wall. 4" height from center of junction box. Uses three medium base lamps, each 100W max.

Suppliers

Company
Product
Description
Supplier Links
Three-Light Wall Bracket Light Fixture - P2995-74 - bulbs.com
Worcester, MA, USA
Three-Light Wall Bracket Light Fixture
P2995-74
Three-Light Wall Bracket Light Fixture P2995-74
Progress Lighting Three-Light Wall Bracket Light Fixture, Leeland Collection, Venetian Bronze Finish. Soft etched glass shades. 24 1/4" Width, 7 1/2" Height. Extends 7" out from wall. 4" height from center of junction box. Uses three medium base lamps, each 100W max.

Progress Lighting Three-Light Wall Bracket Light Fixture, Leeland Collection, Venetian Bronze Finish. Soft etched glass shades. 24 1/4" Width, 7 1/2" Height. Extends 7" out from wall. 4" height from center of junction box. Uses three medium base lamps, each 100W max.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P2995-74
Product Name Three-Light Wall Bracket Light Fixture
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details