bulbs.com Three-Light Wall Bracket Light Fixture P2995-15

Description
Progress Lighting Three-Light Wall Bracket Light Fixture, Leeland Collection, Polished Chrome Finish. Soft etched glass shades. 24 1/4" Width, 7 1/2" Height. Extends 7" out from wall. 4" height from center of junction box. Uses three medium base lamps, each 100W max.
Description
Progress Lighting Three-Light Wall Bracket Light Fixture, Leeland Collection, Polished Chrome Finish. Soft etched glass shades. 24 1/4" Width, 7 1/2" Height. Extends 7" out from wall. 4" height from center of junction box. Uses three medium base lamps, each 100W max.

Suppliers

Company
Product
Description
Supplier Links
Three-Light Wall Bracket Light Fixture - P2995-15 - bulbs.com
Worcester, MA, USA
Three-Light Wall Bracket Light Fixture
P2995-15
Three-Light Wall Bracket Light Fixture P2995-15
Progress Lighting Three-Light Wall Bracket Light Fixture, Leeland Collection, Polished Chrome Finish. Soft etched glass shades. 24 1/4" Width, 7 1/2" Height. Extends 7" out from wall. 4" height from center of junction box. Uses three medium base lamps, each 100W max.

Progress Lighting Three-Light Wall Bracket Light Fixture, Leeland Collection, Polished Chrome Finish. Soft etched glass shades. 24 1/4" Width, 7 1/2" Height. Extends 7" out from wall. 4" height from center of junction box. Uses three medium base lamps, each 100W max.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P2995-15
Product Name Three-Light Wall Bracket Light Fixture
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details