bulbs.com 100 Watt 18" Induction Wall Pack Light Fixture MD-CLW-3035-100IND

Description
Crystal Lighting 100 Watt 18" Induction Wall Pack Light Fixture. Over 57% energy savings comparing to HPS and other HID sources. Ideal for exterior walls, parking areas, entrances and walkways. Heavy duty die cast aluminum body, bronze finish, clear prismatic polycarbonate lens, aluminum reflector Equivalent up to a 175 Metal Halide Size: 9" high, 18 1/8" wide, 9 3/8" deep Other wattages and custom colors available upon request.
Description
Crystal Lighting 100 Watt 18" Induction Wall Pack Light Fixture. Over 57% energy savings comparing to HPS and other HID sources. Ideal for exterior walls, parking areas, entrances and walkways. Heavy duty die cast aluminum body, bronze finish, clear prismatic polycarbonate lens, aluminum reflector Equivalent up to a 175 Metal Halide Size: 9" high, 18 1/8" wide, 9 3/8" deep Other wattages and custom colors available upon request.

Suppliers

Company
Product
Description
Supplier Links
100 Watt 18" Induction Wall Pack Light Fixture - MD-CLW-3035-100IND - bulbs.com
Worcester, MA, USA
100 Watt 18" Induction Wall Pack Light Fixture
MD-CLW-3035-100IND
100 Watt 18" Induction Wall Pack Light Fixture MD-CLW-3035-100IND
Crystal Lighting 100 Watt 18" Induction Wall Pack Light Fixture. Over 57% energy savings comparing to HPS and other HID sources. Ideal for exterior walls, parking areas, entrances and walkways. Heavy duty die cast aluminum body, bronze finish, clear prismatic polycarbonate lens, aluminum reflector Equivalent up to a 175 Metal Halide Size: 9" high, 18 1/8" wide, 9 3/8" deep Other wattages and custom colors available upon request.

Crystal Lighting 100 Watt 18" Induction Wall Pack Light Fixture. Over 57% energy savings comparing to HPS and other HID sources. Ideal for exterior walls, parking areas, entrances and walkways.

  • Heavy duty die cast aluminum body, bronze finish, clear prismatic polycarbonate lens, aluminum reflector
  • Equivalent up to a 175 Metal Halide
  • Size: 9" high, 18 1/8" wide, 9 3/8" deep

Other wattages and custom colors available upon request.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number MD-CLW-3035-100IND
Product Name 100 Watt 18" Induction Wall Pack Light Fixture
Application Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details