bulbs.com 16 Watt LED Yellow Dock Light Fixture and Swing Arm Assembly LDL16WSYCOMBO

Description
TCP Brand 16 Watt LED Yellow Dock Light Fixture and Swing Arm Assembly Combo Package. The combo package is great for new construction or complete replacement - safety yellow only. Included in the combo package is one (1) standard 16W docklight, one (1) 42" dockarm with on/off switch and docklight mounting accessories. All components are delivered together in one complete package. Naturally rugged LEDs within a durable housing. Very uniform spot with an average of 6 FC at the back of a 53' trailer. Uses 82% less energy than a 90W PAR38 halogen. Fixture Depth - 3.5" Fixture Height - 6.75" Fixture WIdth - 5.25"
Description
TCP Brand 16 Watt LED Yellow Dock Light Fixture and Swing Arm Assembly Combo Package. The combo package is great for new construction or complete replacement - safety yellow only. Included in the combo package is one (1) standard 16W docklight, one (1) 42" dockarm with on/off switch and docklight mounting accessories. All components are delivered together in one complete package. Naturally rugged LEDs within a durable housing. Very uniform spot with an average of 6 FC at the back of a 53' trailer. Uses 82% less energy than a 90W PAR38 halogen. Fixture Depth - 3.5" Fixture Height - 6.75" Fixture WIdth - 5.25"

Suppliers

Company
Product
Description
Supplier Links
16 Watt LED Yellow Dock Light Fixture and Swing Arm Assembly - LDL16WSYCOMBO - bulbs.com
Worcester, MA, USA
16 Watt LED Yellow Dock Light Fixture and Swing Arm Assembly
LDL16WSYCOMBO
16 Watt LED Yellow Dock Light Fixture and Swing Arm Assembly LDL16WSYCOMBO
TCP Brand 16 Watt LED Yellow Dock Light Fixture and Swing Arm Assembly Combo Package. The combo package is great for new construction or complete replacement - safety yellow only. Included in the combo package is one (1) standard 16W docklight, one (1) 42" dockarm with on/off switch and docklight mounting accessories. All components are delivered together in one complete package. Naturally rugged LEDs within a durable housing. Very uniform spot with an average of 6 FC at the back of a 53' trailer. Uses 82% less energy than a 90W PAR38 halogen. Fixture Depth - 3.5" Fixture Height - 6.75" Fixture WIdth - 5.25"

TCP Brand 16 Watt LED Yellow Dock Light Fixture and Swing Arm Assembly Combo Package. The combo package is great for new construction or complete replacement - safety yellow only. Included in the combo package is one (1) standard 16W docklight, one (1) 42" dockarm with on/off switch and docklight mounting accessories. All components are delivered together in one complete package. Naturally rugged LEDs within a durable housing.

Very uniform spot with an average of 6 FC at the back of a 53' trailer. Uses 82% less energy than a 90W PAR38 halogen.

  • Fixture Depth - 3.5"
  • Fixture Height - 6.75"
  • Fixture WIdth - 5.25"
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number LDL16WSYCOMBO
Product Name 16 Watt LED Yellow Dock Light Fixture and Swing Arm Assembly
Application Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details