bulbs.com LED Mini Wallpack Fixture GSML-352

Description
Grandlite Brand LED Mini Wallpack Fixture with Bronze Die Cast rear and polycarbonate front housing. Architectural bronze UV resistant powder coat finish. Includes 10 LEDs. Voltage: 120-177. UL and Wet Location listed. LED power - 10 watts. Approximately 90 lumens per LED. Color temperature 5100K. 50,000 hours average rated life. Shown with optional photocontrol capability.
Description
Grandlite Brand LED Mini Wallpack Fixture with Bronze Die Cast rear and polycarbonate front housing. Architectural bronze UV resistant powder coat finish. Includes 10 LEDs. Voltage: 120-177. UL and Wet Location listed. LED power - 10 watts. Approximately 90 lumens per LED. Color temperature 5100K. 50,000 hours average rated life. Shown with optional photocontrol capability.

Suppliers

Company
Product
Description
Supplier Links
LED Mini Wallpack Fixture - GSML-352 - bulbs.com
Worcester, MA, USA
LED Mini Wallpack Fixture
GSML-352
LED Mini Wallpack Fixture GSML-352
Grandlite Brand LED Mini Wallpack Fixture with Bronze Die Cast rear and polycarbonate front housing. Architectural bronze UV resistant powder coat finish. Includes 10 LEDs. Voltage: 120-177. UL and Wet Location listed. LED power - 10 watts. Approximately 90 lumens per LED. Color temperature 5100K. 50,000 hours average rated life. Shown with optional photocontrol capability.

Grandlite Brand LED Mini Wallpack Fixture with Bronze Die Cast rear and polycarbonate front housing. Architectural bronze UV resistant powder coat finish. Includes 10 LEDs. Voltage: 120-177. UL and Wet Location listed. LED power - 10 watts. Approximately 90 lumens per LED. Color temperature 5100K. 50,000 hours average rated life. Shown with optional photocontrol capability.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number GSML-352
Product Name LED Mini Wallpack Fixture
Application Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details