bulbs.com LED Medium Wallpack Fixture GSML-106

Description
Grandlite Brand LED Medium Wallpack Fixture with Bronze Die Cast rear and polycarbonate front housing. Architectural bronze UV resistant powder coat finish. Includes 20 LEDs. Voltage: 120-177. UL and Wet Location listed. LED power - 30 watts. Approximately 90 lumens per LED. Color temperature 5100K. 50,000 hours average rated life.
Description
Grandlite Brand LED Medium Wallpack Fixture with Bronze Die Cast rear and polycarbonate front housing. Architectural bronze UV resistant powder coat finish. Includes 20 LEDs. Voltage: 120-177. UL and Wet Location listed. LED power - 30 watts. Approximately 90 lumens per LED. Color temperature 5100K. 50,000 hours average rated life.

Suppliers

Company
Product
Description
Supplier Links
LED Medium Wallpack Fixture - GSML-106 - bulbs.com
Worcester, MA, USA
LED Medium Wallpack Fixture
GSML-106
LED Medium Wallpack Fixture GSML-106
Grandlite Brand LED Medium Wallpack Fixture with Bronze Die Cast rear and polycarbonate front housing. Architectural bronze UV resistant powder coat finish. Includes 20 LEDs. Voltage: 120-177. UL and Wet Location listed. LED power - 30 watts. Approximately 90 lumens per LED. Color temperature 5100K. 50,000 hours average rated life.

Grandlite Brand LED Medium Wallpack Fixture with Bronze Die Cast rear and polycarbonate front housing. Architectural bronze UV resistant powder coat finish. Includes 20 LEDs. Voltage: 120-177. UL and Wet Location listed. LED power - 30 watts. Approximately 90 lumens per LED. Color temperature 5100K. 50,000 hours average rated life.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number GSML-106
Product Name LED Medium Wallpack Fixture
Application Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details