bulbs.com 50 Watt, 12 Volt MR16 Halogen Flood EXN Bulb GE30899

Description
GE brand MR16 halogen flood. 50 Watts and 120 volts for more power and light. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering Flood means 40º bean spread and a more wider beam of light. Lamp can be closer and still light the area effectively Perfect for art galleries and retail applications where light quality is important Glass lens - enclosed fixture not necessary Note - double check your socket. This lamp has a GU7 twist-and-lock base, which is less common than a GU10.
Description
GE brand MR16 halogen flood. 50 Watts and 120 volts for more power and light. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering Flood means 40º bean spread and a more wider beam of light. Lamp can be closer and still light the area effectively Perfect for art galleries and retail applications where light quality is important Glass lens - enclosed fixture not necessary Note - double check your socket. This lamp has a GU7 twist-and-lock base, which is less common than a GU10.

Suppliers

Company
Product
Description
Supplier Links
50 Watt, 12 Volt MR16 Halogen Flood EXN Bulb - GE30899 - bulbs.com
Worcester, MA, USA
50 Watt, 12 Volt MR16 Halogen Flood EXN Bulb
GE30899
50 Watt, 12 Volt MR16 Halogen Flood EXN Bulb GE30899
GE brand MR16 halogen flood. 50 Watts and 120 volts for more power and light. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering Flood means 40º bean spread and a more wider beam of light. Lamp can be closer and still light the area effectively Perfect for art galleries and retail applications where light quality is important Glass lens - enclosed fixture not necessary Note - double check your socket. This lamp has a GU7 twist-and-lock base, which is less common than a GU10.

GE brand MR16 halogen flood. 50 Watts and 120 volts for more power and light.

  • Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering
  • Flood means 40º bean spread and a more wider beam of light. Lamp can be closer and still light the area effectively
  • Perfect for art galleries and retail applications where light quality is important

Glass lens - enclosed fixture not necessary

Note - double check your socket. This lamp has a GU7 twist-and-lock base, which is less common than a GU10.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number GE30899
Product Name 50 Watt, 12 Volt MR16 Halogen Flood EXN Bulb
Lamp Power 50 watts
Unlock Full Specs
to access all available technical data

Similar Products

PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-012-024Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details
Hollow cathode lamp - L233-38NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details