bulbs.com 40 Watt, 120 Volt T3 Frosted Chroma Mini-Can Bulb B473141

Description
Bulbrite brand 40 Watt Krypton capsules. T3 type with mini-candelabra screw base. 40 Watts and 120 volts for bright, high intensity light. Frosted glass for less glare Krypton lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering
Description
Bulbrite brand 40 Watt Krypton capsules. T3 type with mini-candelabra screw base. 40 Watts and 120 volts for bright, high intensity light. Frosted glass for less glare Krypton lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering

Suppliers

Company
Product
Description
Supplier Links
40 Watt, 120 Volt T3 Frosted Chroma Mini-Can Bulb - B473141 - bulbs.com
Worcester, MA, USA
40 Watt, 120 Volt T3 Frosted Chroma Mini-Can Bulb
B473141
40 Watt, 120 Volt T3 Frosted Chroma Mini-Can Bulb B473141
Bulbrite brand 40 Watt Krypton capsules. T3 type with mini-candelabra screw base. 40 Watts and 120 volts for bright, high intensity light. Frosted glass for less glare Krypton lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering

Bulbrite brand 40 Watt Krypton capsules. T3 type with mini-candelabra screw base. 40 Watts and 120 volts for bright, high intensity light.

  • Frosted glass for less glare
  • Krypton lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number B473141
Product Name 40 Watt, 120 Volt T3 Frosted Chroma Mini-Can Bulb
Lamp Power 40 watts
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-012-024Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Rated Average Life 50000 hours
View Details
Hollow cathode lamp - L233-66NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details