bulbs.com Two-Light Pendant Fixture 69152BLE-962

Description
SeaGull Lighting Two-Light Pendant Fixture, Nexus Collection, Brushed Nickel Finish. White Plastic Diffuser. Fixture is dual mount and can be installed flush or as a pendant. Uses Two G10Q Circline fluorescent lamps, 40 watt & 32 watt maximum - included. 25 3/4" Diameter 24 3/4" High Overall Height w/chain 60 3/4" Wire 144" Chain 36"
Description
SeaGull Lighting Two-Light Pendant Fixture, Nexus Collection, Brushed Nickel Finish. White Plastic Diffuser. Fixture is dual mount and can be installed flush or as a pendant. Uses Two G10Q Circline fluorescent lamps, 40 watt & 32 watt maximum - included. 25 3/4" Diameter 24 3/4" High Overall Height w/chain 60 3/4" Wire 144" Chain 36"

Suppliers

Company
Product
Description
Supplier Links
Two-Light Pendant Fixture - 69152BLE-962 - bulbs.com
Worcester, MA, USA
Two-Light Pendant Fixture
69152BLE-962
Two-Light Pendant Fixture 69152BLE-962
SeaGull Lighting Two-Light Pendant Fixture, Nexus Collection, Brushed Nickel Finish. White Plastic Diffuser. Fixture is dual mount and can be installed flush or as a pendant. Uses Two G10Q Circline fluorescent lamps, 40 watt & 32 watt maximum - included. 25 3/4" Diameter 24 3/4" High Overall Height w/chain 60 3/4" Wire 144" Chain 36"

SeaGull Lighting Two-Light Pendant Fixture, Nexus Collection, Brushed Nickel Finish. White Plastic Diffuser. Fixture is dual mount and can be installed flush or as a pendant. Uses Two G10Q Circline fluorescent lamps, 40 watt & 32 watt maximum - included.

  • 25 3/4" Diameter
  • 24 3/4" High
  • Overall Height w/chain 60 3/4"
  • Wire 144"
  • Chain 36"
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number 69152BLE-962
Product Name Two-Light Pendant Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details