bulbs.com Single-Light Mini-Pendant Fixture 6150-44

Description
SeaGull Lighting Single-Light Mini-Pendant Fixture, Sebring Collection, Weatheres Copper Finish. Clear Seeded Glass. Uses one medium base lamp, 100W maximum - not included. 8" Diameter 9" High Overall Height w/chain 61 3/4" Wire 120" Chain 12"
Description
SeaGull Lighting Single-Light Mini-Pendant Fixture, Sebring Collection, Weatheres Copper Finish. Clear Seeded Glass. Uses one medium base lamp, 100W maximum - not included. 8" Diameter 9" High Overall Height w/chain 61 3/4" Wire 120" Chain 12"

Suppliers

Company
Product
Description
Supplier Links
Single-Light Mini-Pendant Fixture - 6150-44 - bulbs.com
Worcester, MA, USA
Single-Light Mini-Pendant Fixture
6150-44
Single-Light Mini-Pendant Fixture 6150-44
SeaGull Lighting Single-Light Mini-Pendant Fixture, Sebring Collection, Weatheres Copper Finish. Clear Seeded Glass. Uses one medium base lamp, 100W maximum - not included. 8" Diameter 9" High Overall Height w/chain 61 3/4" Wire 120" Chain 12"

SeaGull Lighting Single-Light Mini-Pendant Fixture, Sebring Collection, Weatheres Copper Finish. Clear Seeded Glass. Uses one medium base lamp, 100W maximum - not included.

  • 8" Diameter
  • 9" High
  • Overall Height w/chain 61 3/4"
  • Wire 120"
  • Chain 12"
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number 6150-44
Product Name Single-Light Mini-Pendant Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details