bulbs.com Single-Light Mini-Pendant Fixture 61380-965

Description
SeaGull Lighting Single-Light Mini-Pendant Fixture, Parkview Collection, Antique Brushed Nickel Finish. Satin Etched Glass Shade. Uses one medium base lamp, 100 watt maximum - not included. 7 1/2" Diameter 8 1/2" High Overall Height w/chain 59" Wire 120" Chain 12"
Description
SeaGull Lighting Single-Light Mini-Pendant Fixture, Parkview Collection, Antique Brushed Nickel Finish. Satin Etched Glass Shade. Uses one medium base lamp, 100 watt maximum - not included. 7 1/2" Diameter 8 1/2" High Overall Height w/chain 59" Wire 120" Chain 12"

Suppliers

Company
Product
Description
Supplier Links
Single-Light Mini-Pendant Fixture - 61380-965 - bulbs.com
Worcester, MA, USA
Single-Light Mini-Pendant Fixture
61380-965
Single-Light Mini-Pendant Fixture 61380-965
SeaGull Lighting Single-Light Mini-Pendant Fixture, Parkview Collection, Antique Brushed Nickel Finish. Satin Etched Glass Shade. Uses one medium base lamp, 100 watt maximum - not included. 7 1/2" Diameter 8 1/2" High Overall Height w/chain 59" Wire 120" Chain 12"

SeaGull Lighting Single-Light Mini-Pendant Fixture, Parkview Collection, Antique Brushed Nickel Finish. Satin Etched Glass Shade. Uses one medium base lamp, 100 watt maximum - not included.

  • 7 1/2" Diameter
  • 8 1/2" High
  • Overall Height w/chain 59"
  • Wire 120"
  • Chain 12"
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number 61380-965
Product Name Single-Light Mini-Pendant Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details