bulbs.com Single-Light Mini-Pendant Fixture 61251-824

Description
SeaGull Lighting Single-Light Mini-Pendant Fixture, Highlands Collection, Palladium Finish. Dusted Ivory Glass. Uses one medium base lamp, 100W maximum - not included. 9" Diameter 10" High Overall Height w/chain 60 1/2" Wire 120" Chain 12"
Description
SeaGull Lighting Single-Light Mini-Pendant Fixture, Highlands Collection, Palladium Finish. Dusted Ivory Glass. Uses one medium base lamp, 100W maximum - not included. 9" Diameter 10" High Overall Height w/chain 60 1/2" Wire 120" Chain 12"

Suppliers

Company
Product
Description
Supplier Links
Single-Light Mini-Pendant Fixture - 61251-824 - bulbs.com
Worcester, MA, USA
Single-Light Mini-Pendant Fixture
61251-824
Single-Light Mini-Pendant Fixture 61251-824
SeaGull Lighting Single-Light Mini-Pendant Fixture, Highlands Collection, Palladium Finish. Dusted Ivory Glass. Uses one medium base lamp, 100W maximum - not included. 9" Diameter 10" High Overall Height w/chain 60 1/2" Wire 120" Chain 12"

SeaGull Lighting Single-Light Mini-Pendant Fixture, Highlands Collection, Palladium Finish. Dusted Ivory Glass. Uses one medium base lamp, 100W maximum - not included.

  • 9" Diameter
  • 10" High
  • Overall Height w/chain 60 1/2"
  • Wire 120"
  • Chain 12"
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number 61251-824
Product Name Single-Light Mini-Pendant Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details