bulbs.com Single-Light Mini-Pendant Fixture 61060-962

Description
SeaGull Lighting Single-Light Mini-Pendant Fixture, Sussex Collection, Brushed Nickel. Satin Glass White Shade. Uses one medium base lamp, 100W maximum - not included. 7 1/2" Diameter 7 1/2" High Overall Height w/chain 58 1/2" Wire 120" Chain 12"
Description
SeaGull Lighting Single-Light Mini-Pendant Fixture, Sussex Collection, Brushed Nickel. Satin Glass White Shade. Uses one medium base lamp, 100W maximum - not included. 7 1/2" Diameter 7 1/2" High Overall Height w/chain 58 1/2" Wire 120" Chain 12"

Suppliers

Company
Product
Description
Supplier Links
Single-Light Mini-Pendant Fixture - 61060-962 - bulbs.com
Worcester, MA, USA
Single-Light Mini-Pendant Fixture
61060-962
Single-Light Mini-Pendant Fixture 61060-962
SeaGull Lighting Single-Light Mini-Pendant Fixture, Sussex Collection, Brushed Nickel. Satin Glass White Shade. Uses one medium base lamp, 100W maximum - not included. 7 1/2" Diameter 7 1/2" High Overall Height w/chain 58 1/2" Wire 120" Chain 12"

SeaGull Lighting Single-Light Mini-Pendant Fixture, Sussex Collection, Brushed Nickel. Satin Glass White Shade. Uses one medium base lamp, 100W maximum - not included.

  • 7 1/2" Diameter
  • 7 1/2" High
  • Overall Height w/chain 58 1/2"
  • Wire 120"
  • Chain 12"
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number 61060-962
Product Name Single-Light Mini-Pendant Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details