bulbs.com Single-Light Mini-Pendant Fixture 61035-962

Description
SeaGull Lighting Single-Light Mini-Pendant Fixture, Metropolis Collection, Brushed Nickel. Satin Etched Glass Shade. Uses one medium base lamp, 100W maximum - not included. 6 1/2" Diameter 8" High Overall Height w/chain 60" Wire 120" Chain 12"
Description
SeaGull Lighting Single-Light Mini-Pendant Fixture, Metropolis Collection, Brushed Nickel. Satin Etched Glass Shade. Uses one medium base lamp, 100W maximum - not included. 6 1/2" Diameter 8" High Overall Height w/chain 60" Wire 120" Chain 12"

Suppliers

Company
Product
Description
Supplier Links
Single-Light Mini-Pendant Fixture - 61035-962 - bulbs.com
Worcester, MA, USA
Single-Light Mini-Pendant Fixture
61035-962
Single-Light Mini-Pendant Fixture 61035-962
SeaGull Lighting Single-Light Mini-Pendant Fixture, Metropolis Collection, Brushed Nickel. Satin Etched Glass Shade. Uses one medium base lamp, 100W maximum - not included. 6 1/2" Diameter 8" High Overall Height w/chain 60" Wire 120" Chain 12"

SeaGull Lighting Single-Light Mini-Pendant Fixture, Metropolis Collection, Brushed Nickel. Satin Etched Glass Shade. Uses one medium base lamp, 100W maximum - not included.

  • 6 1/2" Diameter
  • 8" High
  • Overall Height w/chain 60"
  • Wire 120"
  • Chain 12"
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number 61035-962
Product Name Single-Light Mini-Pendant Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details