bulbs.com Close-to-Ceiling 59035BLE-962

Description
SeaGull Lighting Close-to-Ceiling, One-Light Semi-Flush Fixture, Metropolis Collection, Satin Etched Glass Shade. Brushed Nickel Finish. Fixture is dual mount and can be installed flush or as a pendant. Uses one GU24 base lamp, 13 watt maximum - included. 8 1/2" Diameter 14" High 12 1/4" Height Flush 136" Height with Chain 144" Wire 120" Chain
Description
SeaGull Lighting Close-to-Ceiling, One-Light Semi-Flush Fixture, Metropolis Collection, Satin Etched Glass Shade. Brushed Nickel Finish. Fixture is dual mount and can be installed flush or as a pendant. Uses one GU24 base lamp, 13 watt maximum - included. 8 1/2" Diameter 14" High 12 1/4" Height Flush 136" Height with Chain 144" Wire 120" Chain

Suppliers

Company
Product
Description
Supplier Links
Close-to-Ceiling - 59035BLE-962 - bulbs.com
Worcester, MA, USA
Close-to-Ceiling
59035BLE-962
Close-to-Ceiling 59035BLE-962
SeaGull Lighting Close-to-Ceiling, One-Light Semi-Flush Fixture, Metropolis Collection, Satin Etched Glass Shade. Brushed Nickel Finish. Fixture is dual mount and can be installed flush or as a pendant. Uses one GU24 base lamp, 13 watt maximum - included. 8 1/2" Diameter 14" High 12 1/4" Height Flush 136" Height with Chain 144" Wire 120" Chain

SeaGull Lighting Close-to-Ceiling, One-Light Semi-Flush Fixture, Metropolis Collection, Satin Etched Glass Shade. Brushed Nickel Finish. Fixture is dual mount and can be installed flush or as a pendant. Uses one GU24 base lamp, 13 watt maximum - included.

  • 8 1/2" Diameter
  • 14" High
  • 12 1/4" Height Flush
  • 136" Height with Chain
  • 144" Wire
  • 120" Chain
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number 59035BLE-962
Product Name Close-to-Ceiling
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856556 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details