bulbs.com Close-to-Ceiling 5231-962

Description
SeaGull Lighting Close-to-Ceiling, Two-Light Hall/Foyer Fixture, Bretton Collection, Clear Glass Panes. Brushed Nickel Finish. Fixture is dual mount and can be installed flush or as a pendant. Uses three candelabra base lamps, 40 watt maximum. 9 3/8" Diameter 15 3/4" High 15 1/4" Height Flush 53 3/8" Height with Chain 144" Wire 36" Chain
Description
SeaGull Lighting Close-to-Ceiling, Two-Light Hall/Foyer Fixture, Bretton Collection, Clear Glass Panes. Brushed Nickel Finish. Fixture is dual mount and can be installed flush or as a pendant. Uses three candelabra base lamps, 40 watt maximum. 9 3/8" Diameter 15 3/4" High 15 1/4" Height Flush 53 3/8" Height with Chain 144" Wire 36" Chain

Suppliers

Company
Product
Description
Supplier Links
Close-to-Ceiling - 5231-962 - bulbs.com
Worcester, MA, USA
Close-to-Ceiling
5231-962
Close-to-Ceiling 5231-962
SeaGull Lighting Close-to-Ceiling, Two-Light Hall/Foyer Fixture, Bretton Collection, Clear Glass Panes. Brushed Nickel Finish. Fixture is dual mount and can be installed flush or as a pendant. Uses three candelabra base lamps, 40 watt maximum. 9 3/8" Diameter 15 3/4" High 15 1/4" Height Flush 53 3/8" Height with Chain 144" Wire 36" Chain

SeaGull Lighting Close-to-Ceiling, Two-Light Hall/Foyer Fixture, Bretton Collection, Clear Glass Panes. Brushed Nickel Finish. Fixture is dual mount and can be installed flush or as a pendant. Uses three candelabra base lamps, 40 watt maximum.

  • 9 3/8" Diameter
  • 15 3/4" High
  • 15 1/4" Height Flush
  • 53 3/8" Height with Chain
  • 144" Wire
  • 36" Chain
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number 5231-962
Product Name Close-to-Ceiling
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details