bulbs.com Close-to-Ceiling 5231-02

Description
SeaGull Lighting Close-to-Ceiling, Two-Light Hall/Foyer Fixture, Bretton Collection, Clear Glass Panes. Polished Brass Finish. Fixture is dual mount and can be installed flush or as a pendant. Uses three candelabra base lamps, 40 watt maximum. 9 3/8" Diameter 15 3/4" High 15 1/4" Height Flush 53 3/8" Height with Chain 144" Wire 36" Chain
Description
SeaGull Lighting Close-to-Ceiling, Two-Light Hall/Foyer Fixture, Bretton Collection, Clear Glass Panes. Polished Brass Finish. Fixture is dual mount and can be installed flush or as a pendant. Uses three candelabra base lamps, 40 watt maximum. 9 3/8" Diameter 15 3/4" High 15 1/4" Height Flush 53 3/8" Height with Chain 144" Wire 36" Chain

Suppliers

Company
Product
Description
Supplier Links
Close-to-Ceiling - 5231-02 - bulbs.com
Worcester, MA, USA
Close-to-Ceiling
5231-02
Close-to-Ceiling 5231-02
SeaGull Lighting Close-to-Ceiling, Two-Light Hall/Foyer Fixture, Bretton Collection, Clear Glass Panes. Polished Brass Finish. Fixture is dual mount and can be installed flush or as a pendant. Uses three candelabra base lamps, 40 watt maximum. 9 3/8" Diameter 15 3/4" High 15 1/4" Height Flush 53 3/8" Height with Chain 144" Wire 36" Chain

SeaGull Lighting Close-to-Ceiling, Two-Light Hall/Foyer Fixture, Bretton Collection, Clear Glass Panes. Polished Brass Finish. Fixture is dual mount and can be installed flush or as a pendant. Uses three candelabra base lamps, 40 watt maximum.

  • 9 3/8" Diameter
  • 15 3/4" High
  • 15 1/4" Height Flush
  • 53 3/8" Height with Chain
  • 144" Wire
  • 36" Chain
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number 5231-02
Product Name Close-to-Ceiling
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details