bulbs.com Close-to-Ceiling 51190-962

Description
SeaGull Lighting Close-to-Ceiling, Two-Light Semi-Flush Fixture, Serenity Collection, Excavated Alabaster Glass Shade, Brushed Nickel Finish. Fixture is dual mount and can be installed flush or as a pendant. Uses two A19 medium base lamps, 100 watt maximum. 16 3/4" Diameter 15" High 12 3/4" Height Flush 53" Height with Chain 144" Wire 36" Chain
Description
SeaGull Lighting Close-to-Ceiling, Two-Light Semi-Flush Fixture, Serenity Collection, Excavated Alabaster Glass Shade, Brushed Nickel Finish. Fixture is dual mount and can be installed flush or as a pendant. Uses two A19 medium base lamps, 100 watt maximum. 16 3/4" Diameter 15" High 12 3/4" Height Flush 53" Height with Chain 144" Wire 36" Chain

Suppliers

Company
Product
Description
Supplier Links
Close-to-Ceiling - 51190-962 - bulbs.com
Worcester, MA, USA
Close-to-Ceiling
51190-962
Close-to-Ceiling 51190-962
SeaGull Lighting Close-to-Ceiling, Two-Light Semi-Flush Fixture, Serenity Collection, Excavated Alabaster Glass Shade, Brushed Nickel Finish. Fixture is dual mount and can be installed flush or as a pendant. Uses two A19 medium base lamps, 100 watt maximum. 16 3/4" Diameter 15" High 12 3/4" Height Flush 53" Height with Chain 144" Wire 36" Chain

SeaGull Lighting Close-to-Ceiling, Two-Light Semi-Flush Fixture, Serenity Collection, Excavated Alabaster Glass Shade, Brushed Nickel Finish. Fixture is dual mount and can be installed flush or as a pendant. Uses two A19 medium base lamps, 100 watt maximum.

  • 16 3/4" Diameter
  • 15" High
  • 12 3/4" Height Flush
  • 53" Height with Chain
  • 144" Wire
  • 36" Chain
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number 51190-962
Product Name Close-to-Ceiling
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details