bulbs.com Close-to-Ceiling 51105-72

Description
SeaGull Lighting Close-to-Ceiling, Three-Light Semi-Flush Fixture, Montclaire Collection, Decorative Amber Scavo Glass Bowl. Olde Iron Finish. Fixture is dual mount and can be installed flush or as a pendant. Supplied with 12' of wire pre-laced through 10' of chain. Uses three A19 medium base lamps, 60 watt maximum. 16 3/4" Diameter 15 3/4" High 13 1/4" Height Flush 137 3/4" Height with Chain 144" Wire 120" Chain
Description
SeaGull Lighting Close-to-Ceiling, Three-Light Semi-Flush Fixture, Montclaire Collection, Decorative Amber Scavo Glass Bowl. Olde Iron Finish. Fixture is dual mount and can be installed flush or as a pendant. Supplied with 12' of wire pre-laced through 10' of chain. Uses three A19 medium base lamps, 60 watt maximum. 16 3/4" Diameter 15 3/4" High 13 1/4" Height Flush 137 3/4" Height with Chain 144" Wire 120" Chain

Suppliers

Company
Product
Description
Supplier Links
Close-to-Ceiling - 51105-72 - bulbs.com
Worcester, MA, USA
Close-to-Ceiling
51105-72
Close-to-Ceiling 51105-72
SeaGull Lighting Close-to-Ceiling, Three-Light Semi-Flush Fixture, Montclaire Collection, Decorative Amber Scavo Glass Bowl. Olde Iron Finish. Fixture is dual mount and can be installed flush or as a pendant. Supplied with 12' of wire pre-laced through 10' of chain. Uses three A19 medium base lamps, 60 watt maximum. 16 3/4" Diameter 15 3/4" High 13 1/4" Height Flush 137 3/4" Height with Chain 144" Wire 120" Chain

SeaGull Lighting Close-to-Ceiling, Three-Light Semi-Flush Fixture, Montclaire Collection, Decorative Amber Scavo Glass Bowl. Olde Iron Finish. Fixture is dual mount and can be installed flush or as a pendant. Supplied with 12' of wire pre-laced through 10' of chain. Uses three A19 medium base lamps, 60 watt maximum.

  • 16 3/4" Diameter
  • 15 3/4" High
  • 13 1/4" Height Flush
  • 137 3/4" Height with Chain
  • 144" Wire
  • 120" Chain
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number 51105-72
Product Name Close-to-Ceiling
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details