bulbs.com 8 Watt, 120 Volt Dimmable LED A-Style Lamp 409938

Description
Philips Brand DIMMABLE 8 Watt lamp generates as much light as most 40 Watt traditional incandescent lamps. Perfect to use anywhere you are using a 40 Watt incandescent lamp No lead or mercury means easy and environmentally safe disposal 450 Lumens initial light output is comparable to most 40 Watt incandescent lamps, while saving 32 Watts in electricity VERY long life - rated to put out 70% as much light after 25,000 hours of operation as it does when brand new
Description
Philips Brand DIMMABLE 8 Watt lamp generates as much light as most 40 Watt traditional incandescent lamps. Perfect to use anywhere you are using a 40 Watt incandescent lamp No lead or mercury means easy and environmentally safe disposal 450 Lumens initial light output is comparable to most 40 Watt incandescent lamps, while saving 32 Watts in electricity VERY long life - rated to put out 70% as much light after 25,000 hours of operation as it does when brand new

Suppliers

Company
Product
Description
Supplier Links
8 Watt, 120 Volt Dimmable LED A-Style Lamp - 409938 - bulbs.com
Worcester, MA, USA
8 Watt, 120 Volt Dimmable LED A-Style Lamp
409938
8 Watt, 120 Volt Dimmable LED A-Style Lamp 409938
Philips Brand DIMMABLE 8 Watt lamp generates as much light as most 40 Watt traditional incandescent lamps. Perfect to use anywhere you are using a 40 Watt incandescent lamp No lead or mercury means easy and environmentally safe disposal 450 Lumens initial light output is comparable to most 40 Watt incandescent lamps, while saving 32 Watts in electricity VERY long life - rated to put out 70% as much light after 25,000 hours of operation as it does when brand new

Philips Brand DIMMABLE 8 Watt lamp generates as much light as most 40 Watt traditional incandescent lamps.

  • Perfect to use anywhere you are using a 40 Watt incandescent lamp
  • No lead or mercury means easy and environmentally safe disposal
  • 450 Lumens initial light output is comparable to most 40 Watt incandescent lamps, while saving 32 Watts in electricity
  • VERY long life - rated to put out 70% as much light after 25,000 hours of operation as it does when brand new
Supplier's Site

Technical Specifications

  bulbs.com
Product Category LED Lamps
Product Number 409938
Product Name 8 Watt, 120 Volt Dimmable LED A-Style Lamp
Base Type Medium
Mean Lumens 450 lm (35.84 cp)
Lamp Power 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

LED Tube Lights - 2492964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 9 watts
Maximum Overall Length 23.62 inch (600 mm)
View Details
LP22LED RGB StreamLine® Low Profile Multicolor LED Lights - LP22LED-012-024RGB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type 1/2-Inch NPT Pipe,Panel,Surface
Diameter 75.95 mm (2.99 inch)
Rated Average Life 50000 hours
View Details