bulbs.com Three-Light Fluorescent Chandelier Fixture 35939BLE-962

Description
SeaGull Lighting Three-Light Fluorescent Chandelier Fixture, Windgate Collection, Brushed Nickel. Alabaster Glass Shades. Supplied with 6' of wire pre-laced through 3' of chain. Uses three GU24 self-ballasted lamps, each 13W maximum - included. 20 1/4" Diameter 16 5/8" High Overall Height w/chain 54 3/8" Wire 72" Chain 36"
Description
SeaGull Lighting Three-Light Fluorescent Chandelier Fixture, Windgate Collection, Brushed Nickel. Alabaster Glass Shades. Supplied with 6' of wire pre-laced through 3' of chain. Uses three GU24 self-ballasted lamps, each 13W maximum - included. 20 1/4" Diameter 16 5/8" High Overall Height w/chain 54 3/8" Wire 72" Chain 36"

Suppliers

Company
Product
Description
Supplier Links
Three-Light Fluorescent Chandelier Fixture - 35939BLE-962 - bulbs.com
Worcester, MA, USA
Three-Light Fluorescent Chandelier Fixture
35939BLE-962
Three-Light Fluorescent Chandelier Fixture 35939BLE-962
SeaGull Lighting Three-Light Fluorescent Chandelier Fixture, Windgate Collection, Brushed Nickel. Alabaster Glass Shades. Supplied with 6' of wire pre-laced through 3' of chain. Uses three GU24 self-ballasted lamps, each 13W maximum - included. 20 1/4" Diameter 16 5/8" High Overall Height w/chain 54 3/8" Wire 72" Chain 36"

SeaGull Lighting Three-Light Fluorescent Chandelier Fixture, Windgate Collection, Brushed Nickel. Alabaster Glass Shades. Supplied with 6' of wire pre-laced through 3' of chain. Uses three GU24 self-ballasted lamps, each 13W maximum - included.

  • 20 1/4" Diameter
  • 16 5/8" High
  • Overall Height w/chain 54 3/8"
  • Wire 72"
  • Chain 36"
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number 35939BLE-962
Product Name Three-Light Fluorescent Chandelier Fixture
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details