bulbs.com Three-Light Fluorescent Chandelier Fixture 31625BLE-962

Description
SeaGull Lighting Three-Light Fluorescent Chandelier Fixture, Wheaton Collection, Brushed Nickel. Satin Etched Glass Shades. Supplied with 12' of wire pre-laced through 10' of chain. Uses three GU24 self-ballasted lamps, each 13W maximum - included. 22" Diameter 17 1/2" High Overall Height w/chain 140 3/16" Wire 144" Chain 120"
Description
SeaGull Lighting Three-Light Fluorescent Chandelier Fixture, Wheaton Collection, Brushed Nickel. Satin Etched Glass Shades. Supplied with 12' of wire pre-laced through 10' of chain. Uses three GU24 self-ballasted lamps, each 13W maximum - included. 22" Diameter 17 1/2" High Overall Height w/chain 140 3/16" Wire 144" Chain 120"

Suppliers

Company
Product
Description
Supplier Links
Three-Light Fluorescent Chandelier Fixture - 31625BLE-962 - bulbs.com
Worcester, MA, USA
Three-Light Fluorescent Chandelier Fixture
31625BLE-962
Three-Light Fluorescent Chandelier Fixture 31625BLE-962
SeaGull Lighting Three-Light Fluorescent Chandelier Fixture, Wheaton Collection, Brushed Nickel. Satin Etched Glass Shades. Supplied with 12' of wire pre-laced through 10' of chain. Uses three GU24 self-ballasted lamps, each 13W maximum - included. 22" Diameter 17 1/2" High Overall Height w/chain 140 3/16" Wire 144" Chain 120"

SeaGull Lighting Three-Light Fluorescent Chandelier Fixture, Wheaton Collection, Brushed Nickel. Satin Etched Glass Shades. Supplied with 12' of wire pre-laced through 10' of chain. Uses three GU24 self-ballasted lamps, each 13W maximum - included.

  • 22" Diameter
  • 17 1/2" High
  • Overall Height w/chain 140 3/16"
  • Wire 144"
  • Chain 120"
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number 31625BLE-962
Product Name Three-Light Fluorescent Chandelier Fixture
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details