bulbs.com Three-Light Chandelier Fixture 31375-965

Description
SeaGull Lighting Three-Light Chandelier Fixture, Somerton Collection, Antique Brushed Nickel. Satin Etched Glass Shades. Supplied with 12' of wire pre-laced through 10' of chain. Uses three medium base lamps, each 100W max. 20" Diameter 19" High Overall Height w/chain 141 1/2" Wire 144" Chain 120"
Description
SeaGull Lighting Three-Light Chandelier Fixture, Somerton Collection, Antique Brushed Nickel. Satin Etched Glass Shades. Supplied with 12' of wire pre-laced through 10' of chain. Uses three medium base lamps, each 100W max. 20" Diameter 19" High Overall Height w/chain 141 1/2" Wire 144" Chain 120"

Suppliers

Company
Product
Description
Supplier Links
Three-Light Chandelier Fixture - 31375-965 - bulbs.com
Worcester, MA, USA
Three-Light Chandelier Fixture
31375-965
Three-Light Chandelier Fixture 31375-965
SeaGull Lighting Three-Light Chandelier Fixture, Somerton Collection, Antique Brushed Nickel. Satin Etched Glass Shades. Supplied with 12' of wire pre-laced through 10' of chain. Uses three medium base lamps, each 100W max. 20" Diameter 19" High Overall Height w/chain 141 1/2" Wire 144" Chain 120"

SeaGull Lighting Three-Light Chandelier Fixture, Somerton Collection, Antique Brushed Nickel. Satin Etched Glass Shades. Supplied with 12' of wire pre-laced through 10' of chain. Uses three medium base lamps, each 100W max.

  • 20" Diameter
  • 19" High
  • Overall Height w/chain 141 1/2"
  • Wire 144"
  • Chain 120"
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number 31375-965
Product Name Three-Light Chandelier Fixture
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details