bulbs.com Five-Light Chandelier Fixture 31191-962

Description
SeaGull Lighting Five-Light Chandelier Fixture, Serenity Collection, Brushed Nickel. Excavated Alabaster Glass Shades. Uses five medium base lamps, each 100W max. 29" Diameter 22 1/2" High Overall Height w/chain 59" Wire 144"
Description
SeaGull Lighting Five-Light Chandelier Fixture, Serenity Collection, Brushed Nickel. Excavated Alabaster Glass Shades. Uses five medium base lamps, each 100W max. 29" Diameter 22 1/2" High Overall Height w/chain 59" Wire 144"

Suppliers

Company
Product
Description
Supplier Links
Five-Light Chandelier Fixture - 31191-962 - bulbs.com
Worcester, MA, USA
Five-Light Chandelier Fixture
31191-962
Five-Light Chandelier Fixture 31191-962
SeaGull Lighting Five-Light Chandelier Fixture, Serenity Collection, Brushed Nickel. Excavated Alabaster Glass Shades. Uses five medium base lamps, each 100W max. 29" Diameter 22 1/2" High Overall Height w/chain 59" Wire 144"

SeaGull Lighting Five-Light Chandelier Fixture, Serenity Collection, Brushed Nickel. Excavated Alabaster Glass Shades. Uses five medium base lamps, each 100W max.

  • 29" Diameter
  • 22 1/2" High
  • Overall Height w/chain 59"
  • Wire 144"
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number 31191-962
Product Name Five-Light Chandelier Fixture
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details