Philips Standard or Pulse Start* MasterColor® 100W Phosphor Coated Universal Burning Position Ceramic Metal Halide ED-17 Lamp w/ Medium Base, 3000K WARM WHITE Color
| bulbs.com | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 208892 |
| Product Name | 100 Watt, Coated ED17 Warm White Metal Halide Lamp |
| Base Type | Medium |
| Lamp Power | 100 watts |
| Rated Average Life | 16000 hours |