B&F Fastener Supply Standard Washers INTLWZ 008

Description
"#8 Internal Tooth Washer 0.020"" (0.51mm) Thick Steel Zinc"
Request a Quote Datasheet
Description
"#8 Internal Tooth Washer 0.020"" (0.51mm) Thick Steel Zinc"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Washers - H244-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
H244-ND
Standard Washers H244-ND
"#8 Internal Tooth Washer 0.020"" (0.51mm) Thick Steel Zinc"

"#8 Internal Tooth Washer 0.020"" (0.51mm) Thick Steel Zinc"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Washers
Product Number H244-ND
Product Name Standard Washers
Washer Type Lockwasher, Internal Tooth
Unlock Full Specs
to access all available technical data

Similar Products

Nord-Lock X-Series Washers -  - Nord-Lock Group
Specs
Washer Type Wedge Locking
Material Steel (optional feature); StainlessSteel (optional feature)
Finish ZincPlated
View Details
Rubber Washers -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Washer Type D-shape; Flat or USS
Material Rubber
View Details
Washers - 7976083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material StainlessSteel; Stainless steel
Finish Plain
Inside Diameter 0.827 inch (21.000 mm)
View Details
Disc Springs - DIN EN 16983 (formerly DIN 2093) - SPIROL
Specs
Washer Type Conical
Material Steel; HardenedSteel; Spring Steel
Finish Phosphate
View Details