B&F Fastener Supply Standard Washers INTLWZ 006

Description
"#6 Internal Tooth Washer 0.018"" (0.46mm) Thick Steel Zinc"
Request a Quote Datasheet
Description
"#6 Internal Tooth Washer 0.018"" (0.46mm) Thick Steel Zinc"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Washers - H240-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
H240-ND
Standard Washers H240-ND
"#6 Internal Tooth Washer 0.018"" (0.46mm) Thick Steel Zinc"

"#6 Internal Tooth Washer 0.018"" (0.46mm) Thick Steel Zinc"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Washers
Product Number H240-ND
Product Name Standard Washers
Washer Type Lockwasher, Internal Tooth
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #6, Fibre - 3160 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.140 inch (3.556 mm)
View Details
2 suppliers
Custom Disc Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Belleville
View Details
Metric Flat Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Washer Type Flat or USS
Finish Plain
Metric Size M6; M8; M10; M12; M16; M20; M24; M30; M36
View Details
301 Stainless Steel Washer, 0.37
Specs
Washer Type Bowed or Curved
Material StainlessSteel; 301 Stainless Steel
Outside Diameter 0.370 inch (9.398 mm)
View Details