B&F Fastener Supply Standard Washers INTLWSS 004

Description
"#4 Internal Tooth Washer 0.015"" (0.38mm) Thick Stainless Steel"
Request a Quote Datasheet
Description
"#4 Internal Tooth Washer 0.015"" (0.38mm) Thick Stainless Steel"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Washers - H729-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
H729-ND
Standard Washers H729-ND
"#4 Internal Tooth Washer 0.015"" (0.38mm) Thick Stainless Steel"

"#4 Internal Tooth Washer 0.015"" (0.38mm) Thick Stainless Steel"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Washers
Product Number H729-ND
Product Name Standard Washers
Washer Type Lockwasher, Internal Tooth
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #6, Nylon - 3349 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.140 inch (3.556 mm)
View Details
3 suppliers
#0 Screw Size, 0.062
Specs
Washer Type Lockwasher, Helical Spring
Material StainlessSteel; Stainless Steel
Inside Diameter 0.062 inch (1.575 mm)
View Details
Washers - 2874177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Washer Type Lockwasher, Internal Tooth; Internal Tooth
Material Steel; Steel
Finish ZincPlated
View Details
Self-Sealing Washer - Metric - 75392 - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details