- Trained on our vast library of engineering resources.

Buehler Motor, Inc. DC Gear Motor 1.61.065.443

Suppliers

Company
Product
Description
Supplier Links
DC Gear Motor - 1.61.065.443 - Buehler Motor, Inc.
Morrisville, NC, USA
DC Gear Motor
1.61.065.443
DC Gear Motor 1.61.065.443
Bühler Motor is one of the pioneering ma­nufacturers of small brushed DC motors and electronically-commu tated (EC), brushless motors. Today, Bühler Motor’s expertise extends far beyond DC and BLDC motors, gear motors, water pumps and auxiliary water pumps. Pro­ducts and services range from the deve­lopment and production of challenging actuators via software and electronic con­trollers to injection molded plastic parts, allowing Buehler to be a single source for your complete drive system.

Bühler Motor is one of the pioneering ma­nufacturers of small brushed DC motors and electronically-commutated (EC), brushless motors. Today, Bühler Motor’s expertise extends far beyond DC and BLDC motors, gear motors, water pumps and auxiliary water pumps. Pro­ducts and services range from the deve­lopment and production of challenging actuators via software and electronic con­trollers to injection molded plastic parts, allowing Buehler to be a single source for your complete drive system.

Supplier's Site

Technical Specifications

  Buehler Motor, Inc.
Product Category Gearmotors
Product Number 1.61.065.443
Product Name DC Gear Motor
Motor Type DC Motor
Unlock Full Specs
to access all available technical data

Similar Products

B0614A4 Autoclavable Slotted Brushless DC Gearmotor - B0614A4001 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
 - 8347607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 12V
View Details
D.C. Gearmotors (inch) - A 3Z16-0040C - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Flat DC-Micromotors Series 1506 ... SR IE2-8 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 12.0 VDC
Torque Constant 1.01 in-oz/amp (7.15 mN-m/amp)
View Details