Portescap B0614A4 Autoclavable Slotted Brushless DC Gearmotor B0614A4001

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
B0614A4 Autoclavable Slotted Brushless DC Gearmotor - B0614A4001 - Portescap
West Chester, PA, United States
B0614A4 Autoclavable Slotted Brushless DC Gearmotor
B0614A4001
B0614A4 Autoclavable Slotted Brushless DC Gearmotor B0614A4001
Arthroscopic Joint Shaver High Speed Gearmotor (B0614A4) The size 6 SMS brushless DC slotted mini motor is optimized for arthroscopic shaver applications and has been upgraded for higher speeds. This mini motor is an ideal solution for powered surgical hand tools that are used in minimally-invasive surgical procedures to repair joints such as the hip, knee, and shoulder. SMS B0614A4 gearmotors are designed for high reliability in autoclave environments and can withstand up to 1,000 autoclave cycles. The B0614A4 is available in 2 winding variations and with output shaft sealing option for improved reliability. Product Highlights Able to withstand more than 1,000 autoclave cycles Optimized for use in surgical powered devices High torque design High speeds allow for shorter surgery cases and cleaner soft tissue cuts Lightweight and low vibration for increased surgeon tactile feel Withstands high current draw Applications Arthroscopic Shavers

Arthroscopic Joint Shaver High Speed Gearmotor (B0614A4)

The size 6 SMS brushless DC slotted mini motor is optimized for arthroscopic shaver applications and has been upgraded for higher speeds. This mini motor is an ideal solution for powered surgical hand tools that are used in minimally-invasive surgical procedures to repair joints such as the hip, knee, and shoulder. SMS B0614A4 gearmotors are designed for high reliability in autoclave environments and can withstand up to 1,000 autoclave cycles. The B0614A4 is available in 2 winding variations and with output shaft sealing option for improved reliability.

Product Highlights

  • Able to withstand more than 1,000 autoclave cycles
  • Optimized for use in surgical powered devices
  • High torque design
  • High speeds allow for shorter surgery cases and cleaner soft tissue cuts
  • Lightweight and low vibration for increased surgeon tactile feel
  • Withstands high current draw

Applications

  • Arthroscopic Shavers
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Gearmotors
Product Number B0614A4001
Product Name B0614A4 Autoclavable Slotted Brushless DC Gearmotor
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Torque Constant 2.14 in-oz/amp (15.1 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

16ECP24 Slotless Brushless DC motor - 16ECP24 8B 128 - Portescap
Specs
Motor Type DC Motor
DC Voltage Range 15.0 VDC
Torque Constant 1.32 in-oz/amp (9.29 mN-m/amp)
View Details
28DT12 Brush DC Coreless Motor - 28DT12-219E.1 - Portescap
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 28.0 VDC
View Details
16DCP Athlonix - Graphite Brush DC Motor - 16DCP 26G1/G2 107P - Portescap
Specs
Commutation Brush
DC Voltage Range 18.0 VDC
Torque Constant 2.47 in-oz/amp (17.45 mN-m/amp)
View Details
16DCT Athlonix - Graphite Brush DC Motor - 16DCT 26G2 207P - Portescap
Specs
Commutation Brush
DC Voltage Range 18.0 VDC
Torque Constant 2.34 in-oz/amp (16.53 mN-m/amp)
View Details