Buehler Motor, Inc. DC Motor 1.16.011.532

Description
Bühler Motor is one of the pioneering ma­nufacturers of small brushed DC motors and electronically-commu tated (EC), brushless motors. Today, Bühler Motor’s expertise extends far beyond DC and BLDC motors, gear motors, water pumps and auxiliary water pumps. Pro­ducts and services range from the deve­lopment and production of challenging actuators via software and electronic con­trollers to injection molded plastic parts, allowing Buehler to be a single source for your complete drive system.
Description
Bühler Motor is one of the pioneering ma­nufacturers of small brushed DC motors and electronically-commu tated (EC), brushless motors. Today, Bühler Motor’s expertise extends far beyond DC and BLDC motors, gear motors, water pumps and auxiliary water pumps. Pro­ducts and services range from the deve­lopment and production of challenging actuators via software and electronic con­trollers to injection molded plastic parts, allowing Buehler to be a single source for your complete drive system.

Suppliers

Company
Product
Description
Supplier Links
DC Motor - 1.16.011.532 - Buehler Motor, Inc.
Morrisville, NC, USA
Bühler Motor is one of the pioneering ma­nufacturers of small brushed DC motors and electronically-commu tated (EC), brushless motors. Today, Bühler Motor’s expertise extends far beyond DC and BLDC motors, gear motors, water pumps and auxiliary water pumps. Pro­ducts and services range from the deve­lopment and production of challenging actuators via software and electronic con­trollers to injection molded plastic parts, allowing Buehler to be a single source for your complete drive system.

Bühler Motor is one of the pioneering ma­nufacturers of small brushed DC motors and electronically-commutated (EC), brushless motors. Today, Bühler Motor’s expertise extends far beyond DC and BLDC motors, gear motors, water pumps and auxiliary water pumps. Pro­ducts and services range from the deve­lopment and production of challenging actuators via software and electronic con­trollers to injection molded plastic parts, allowing Buehler to be a single source for your complete drive system.

Supplier's Site

Technical Specifications

  Buehler Motor, Inc.
Product Category DC Motors
Product Number 1.16.011.532
Product Name DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Continuous Torque 0.0 In-lbs (0.0408 kg-cm)
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

0.015 Ampere (A) Current (No Load) Precious Metal Brushed Direct Current (DC) Micro Motor - PTRF-300C-11400 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 6V
DC Voltage Range 1.0 to 6.0 VDC
View Details
DC-Micromotors Series 3890 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 4.51 in-oz/amp (31.82 mN-m/amp)
Rotor Inertia 0.0023 oz-in-sec² (0.0164 kg-cm²)
View Details
34B-FX Series Parallel Shaft BLDC Gearmotor - 3579 - Bodine Electric Company
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details