BUD INDUSTRIES, INC. Wall Mount Rack WRR-2244

Description
Racks have been tested to 400# equipment load capacity
Datasheet
Description
Racks have been tested to 400# equipment load capacity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Wall Mount Rack
WRR-2244
Wall Mount Rack WRR-2244
Racks have been tested to 400# equipment load capacity

Racks have been tested to 400# equipment load capacity

Supplier's Site
Sheung Wan, Hong Kong
Racks & Rack Cabinets
WRR-2244
Racks & Rack Cabinets WRR-2244
Racks & Rack Cabinets 42x19x18" Wall Mt

Racks & Rack Cabinets 42x19x18" Wall Mt

Buy Now Datasheet
Rack, Wall Mount; Steel; 49.863 in.; Natural; 42 x 19 in.; 18 in.; 42 in. - 70148501 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rack, Wall Mount; Steel; 49.863 in.; Natural; 42 x 19 in.; 18 in.; 42 in.
70148501
Rack, Wall Mount; Steel; 49.863 in.; Natural; 42 x 19 in.; 18 in.; 42 in. 70148501
Steel Body, 49.863 in. External Height, 400 lbs. (Max.) Load Rating, Wall Mount Relay Racks The width of the panel is 20.500 in. Natural Finish Aluminum Uprights Silver Gray Finished Heavy-Gauge Steel Wall Brackets #12-24 Tapped Holes on Both Flanges

Steel Body, 49.863 in. External Height, 400 lbs. (Max.) Load Rating, Wall Mount Relay Racks

  • The width of the panel is 20.500 in.
  • Natural Finish Aluminum Uprights
  • Silver Gray Finished Heavy-Gauge Steel Wall Brackets
  • #12-24 Tapped Holes on Both Flanges
Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number WRR-2244 WRR-2244 70148501
Product Name Wall Mount Rack Racks & Rack Cabinets Rack, Wall Mount; Steel; 49.863 in.; Natural; 42 x 19 in.; 18 in.; 42 in.
Type Rack Enclosures
Shape Rectangular
Length 42 inch (1067 mm) 18 inch (457 mm) 49.86 inch (1267 mm)
Width 19 inch (483 mm) 19 inch (483 mm)
Depth 18 inch (457 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details