BUD INDUSTRIES, INC. Portacabs WA-1543

Description
Louvered sides, metallic gray finish, for bench or portable use
Request a Quote Datasheet
Description
Louvered sides, metallic gray finish, for bench or portable use
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Portacabs
WA-1543
Portacabs WA-1543
Louvered sides, metallic gray finish, for bench or portable use

Louvered sides, metallic gray finish, for bench or portable use

Supplier's Site
Boxes - 377-1318-ND - DigiKey
Thief River Falls, MN, United States
"Cabinet Metal, Aluminum Gray End Panel(s) 18.000"" L x 11.125"" W (457.20mm x 282.58mm) X 11.000"" (279.40mm)"

"Cabinet Metal, Aluminum Gray End Panel(s) 18.000"" L x 11.125"" W (457.20mm x 282.58mm) X 11.000"" (279.40mm)"

Buy Now Datasheet
Enclosure, Benchannel, Aluminium, Gray; Enclosure Type Bud Industries - 06M4887 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Benchannel, Aluminium, Gray; Enclosure Type Bud Industries
06M4887
Enclosure, Benchannel, Aluminium, Gray; Enclosure Type Bud Industries 06M4887
ENCLOSURE, BENCHANNEL, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:279.4mm; External Width - Metric:282mm; External Depth - Metric:457mm; IP Rating:-; Body Color:Metallic Grey RoHS Compliant: Yes

ENCLOSURE, BENCHANNEL, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:279.4mm; External Width - Metric:282mm; External Depth - Metric:457mm; IP Rating:-; Body Color:Metallic Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Portacab; Aluminum; 11 in.; 11.125 in.;18 in.; Metallic Gray; Panel Mount - 70149048 - Allied Electronics, Inc.
Fort Worth, TX, USA
Portacab; Aluminum; 11 in.; 11.125 in.;18 in.; Metallic Gray; Panel Mount
70149048
Portacab; Aluminum; 11 in.; 11.125 in.;18 in.; Metallic Gray; Panel Mount 70149048
Portacab, Aluminum Material, Metallic Gray Finish, #6 Sheet Metal Screw Design Features. 0.050" aluminum. Front panel recessed 1⁄2" and fits contour of cabinet. Louvered sides. Welded back has opening. Four plastic feet furnished. Bonus Features. Designed for bench or portable use. Light weight, yet strong. Reinforced flexible metal handle recessed to permit stacking. Finish: Metallic gray (MG).

Portacab, Aluminum Material, Metallic Gray Finish, #6 Sheet Metal Screw
Design Features. 0.050" aluminum. Front panel recessed 1⁄2" and fits contour of cabinet. Louvered sides. Welded back has opening. Four plastic feet furnished. Bonus Features. Designed for bench or portable use. Light weight, yet strong. Reinforced flexible metal handle recessed to permit stacking. Finish: Metallic gray (MG).

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number WA-1543 377-1318-ND 06M4887 70149048
Product Name Portacabs Boxes Enclosure, Benchannel, Aluminium, Gray; Enclosure Type Bud Industries Portacab; Aluminum; 11 in.; 11.125 in.;18 in.; Metallic Gray; Panel Mount
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 11 inch (279 mm) 11 inch (279 mm) 11 inch (279 mm)
Width 11.12 inch (282 mm) 11.1 inch (282 mm) 11.12 inch (283 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 111-513 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers
System enclosure - 850-819/002-000 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 11.61 inch (295 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details