BUD INDUSTRIES, INC. Portacabs WA-1541

Description
Louvered sides, metallic gray finish, for bench or portable use
Request a Quote Datasheet
Description
Louvered sides, metallic gray finish, for bench or portable use
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Portacabs
WA-1541
Portacabs WA-1541
Louvered sides, metallic gray finish, for bench or portable use

Louvered sides, metallic gray finish, for bench or portable use

Supplier's Site
Boxes - 377-1316-ND - DigiKey
Thief River Falls, MN, United States
"Cabinet Metal, Aluminum Gray End Panel(s) 12.000"" L x 8.125"" W (304.80mm x 206.38mm) X 9.000"" (228.60mm)"

"Cabinet Metal, Aluminum Gray End Panel(s) 12.000"" L x 8.125"" W (304.80mm x 206.38mm) X 9.000"" (228.60mm)"

Buy Now Datasheet
Boxes - WA-1541 - WA-1541 - Win Source Electronics
Laguna Hills, CA, United States
Boxes - WA-1541
WA-1541
Boxes - WA-1541 WA-1541
Manufacturer: Bud Industries Win Source Part Number: 766650-WA-1541 Series: PortaCab Color: Gray Features: Handles, Vented Panels Thickness: 0.050" (1.27mm) Height: 9.000" (228.60mm) Material: Metal, Aluminum Design: End Panel(s) Shipping Info: Shipped from Digi-Key Weight: 3.5 lbs (1.6kg) Container Type: Cabinet Area (L x W): 97.5" (629cm) Family Name: WA-1541 Categories: Boxes, Enclosures, Racks Dimension: 12.000" L x 8.125" W (304.80mm x 206.38mm) Introduction Date: January 05, 2006 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Bud Industries
Win Source Part Number: 766650-WA-1541
Series: PortaCab
Color: Gray
Features: Handles, Vented Panels
Thickness: 0.050" (1.27mm)
Height: 9.000" (228.60mm)
Material: Metal, Aluminum
Design: End Panel(s)
Shipping Info: Shipped from Digi-Key
Weight: 3.5 lbs (1.6kg)
Container Type: Cabinet
Area (L x W): 97.5" (629cm)
Family Name: WA-1541
Categories: Boxes, Enclosures, Racks
Dimension: 12.000" L x 8.125" W (304.80mm x 206.38mm)
Introduction Date: January 05, 2006
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Portacab; Aluminum; 9 in.; 8.125 in.; 12 in.; Metallic Gray; Panel Mount - 70149046 - Allied Electronics, Inc.
Fort Worth, TX, USA
Portacab; Aluminum; 9 in.; 8.125 in.; 12 in.; Metallic Gray; Panel Mount
70149046
Portacab; Aluminum; 9 in.; 8.125 in.; 12 in.; Metallic Gray; Panel Mount 70149046
Portacab, Aluminum Material, Metallic Gray Finish, #6 Sheet Metal Screw Design Features. 0.050" aluminum. Front panel recessed 1⁄2" and fits contour of cabinet. Louvered sides. Welded back has opening. Four plastic feet furnished. Bonus Features. Designed for bench or portable use. Light weight, yet strong. Reinforced flexible metal handle recessed to permit stacking. Finish: Metallic gray (MG).

Portacab, Aluminum Material, Metallic Gray Finish, #6 Sheet Metal Screw
Design Features. 0.050" aluminum. Front panel recessed 1⁄2" and fits contour of cabinet. Louvered sides. Welded back has opening. Four plastic feet furnished. Bonus Features. Designed for bench or portable use. Light weight, yet strong. Reinforced flexible metal handle recessed to permit stacking. Finish: Metallic gray (MG).

Supplier's Site
Enclosure, Benchannel, Aluminium, Gray; Enclosure Type Bud Industries - 06M4885 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Benchannel, Aluminium, Gray; Enclosure Type Bud Industries
06M4885
Enclosure, Benchannel, Aluminium, Gray; Enclosure Type Bud Industries 06M4885
ENCLOSURE, BENCHANNEL, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:228.6mm; External Width - Metric:206mm; External Depth - Metric:305mm; IP Rating:-; Body Color:Metallic Grey RoHS Compliant: Yes

ENCLOSURE, BENCHANNEL, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:228.6mm; External Width - Metric:206mm; External Depth - Metric:305mm; IP Rating:-; Body Color:Metallic Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number WA-1541 377-1316-ND WA-1541 70149046 06M4885
Product Name Portacabs Boxes Boxes - WA-1541 Portacab; Aluminum; 9 in.; 8.125 in.; 12 in.; Metallic Gray; Panel Mount Enclosure, Benchannel, Aluminium, Gray; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 9 inch (229 mm) 9 inch (229 mm) 9 inch (229 mm)
Width 8.12 inch (206 mm) 8.12 inch (206 mm) 8.11 inch (206 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC720CT - AirClean Systems
Specs
Shape Rectangular
Length 41 inch (1041 mm)
Width 48 inch (1219 mm)
View Details