BUD INDUSTRIES, INC. Portacabs WA-1540

Description
Louvered sides, metallic gray finish, for bench or portable use
Request a Quote Datasheet
Description
Louvered sides, metallic gray finish, for bench or portable use
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Portacabs
WA-1540
Portacabs WA-1540
Louvered sides, metallic gray finish, for bench or portable use

Louvered sides, metallic gray finish, for bench or portable use

Supplier's Site
Boxes - 377-1315-ND - DigiKey
Thief River Falls, MN, United States
"Cabinet Metal, Aluminum Gray End Panel(s) 8.000"" L x 6.125"" W (203.20mm x 155.58mm) X 8.000"" (203.20mm)"

"Cabinet Metal, Aluminum Gray End Panel(s) 8.000"" L x 6.125"" W (203.20mm x 155.58mm) X 8.000"" (203.20mm)"

Buy Now Datasheet
Boxes - WA-1540 - WA-1540 - Win Source Electronics
Laguna Hills, CA, United States
Boxes - WA-1540
WA-1540
Boxes - WA-1540 WA-1540
Manufacturer: Bud Industries Win Source Part Number: 766649-WA-1540 Series: PortaCab Color: Gray Features: Handles, Vented Panels Thickness: 0.050" (1.27mm) Height: 8.000" (203.20mm) Material: Metal, Aluminum Design: End Panel(s) Shipping Info: Shipped from Digi-Key Weight: 2 lbs (907.2g) Container Type: Cabinet Area (L x W): 49.0" (316cm) Family Name: WA-1540 Categories: Boxes, Enclosures, Racks Dimension: 8.000" L x 6.125" W (203.20mm x 155.58mm) Introduction Date: January 05, 2006 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Bud Industries
Win Source Part Number: 766649-WA-1540
Series: PortaCab
Color: Gray
Features: Handles, Vented Panels
Thickness: 0.050" (1.27mm)
Height: 8.000" (203.20mm)
Material: Metal, Aluminum
Design: End Panel(s)
Shipping Info: Shipped from Digi-Key
Weight: 2 lbs (907.2g)
Container Type: Cabinet
Area (L x W): 49.0" (316cm)
Family Name: WA-1540
Categories: Boxes, Enclosures, Racks
Dimension: 8.000" L x 6.125" W (203.20mm x 155.58mm)
Introduction Date: January 05, 2006
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Portacab; Aluminum; 8 in.; 6.125 in.; 8in.; Metallic Gray; Panel Mount - 70149045 - Allied Electronics, Inc.
Fort Worth, TX, USA
Portacab; Aluminum; 8 in.; 6.125 in.; 8in.; Metallic Gray; Panel Mount
70149045
Portacab; Aluminum; 8 in.; 6.125 in.; 8in.; Metallic Gray; Panel Mount 70149045
Portacab, Aluminum Material, Metallic Gray Finish, #6 Sheet Metal Screw Design Features. 0.050" aluminum. Front panel recessed 1⁄2" and fits contour of cabinet. Louvered sides. Welded back has opening. Four plastic feet furnished. Bonus Features. Designed for bench or portable use. Light weight, yet strong. Reinforced flexible metal handle recessed to permit stacking. Finish: Metallic gray (MG).

Portacab, Aluminum Material, Metallic Gray Finish, #6 Sheet Metal Screw
Design Features. 0.050" aluminum. Front panel recessed 1⁄2" and fits contour of cabinet. Louvered sides. Welded back has opening. Four plastic feet furnished. Bonus Features. Designed for bench or portable use. Light weight, yet strong. Reinforced flexible metal handle recessed to permit stacking. Finish: Metallic gray (MG).

Supplier's Site
Enclosure, Benchannel, Aluminium, Gray; Enclosure Type Bud Industries - 06M4884 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Benchannel, Aluminium, Gray; Enclosure Type Bud Industries
06M4884
Enclosure, Benchannel, Aluminium, Gray; Enclosure Type Bud Industries 06M4884
ENCLOSURE, BENCHANNEL, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:203.2mm; External Width - Metric:155mm; External Depth - Metric:203mm; IP Rating:-; Body Color:Metallic Grey RoHS Compliant: Yes

ENCLOSURE, BENCHANNEL, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:203.2mm; External Width - Metric:155mm; External Depth - Metric:203mm; IP Rating:-; Body Color:Metallic Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number WA-1540 377-1315-ND WA-1540 70149045 06M4884
Product Name Portacabs Boxes Boxes - WA-1540 Portacab; Aluminum; 8 in.; 6.125 in.; 8in.; Metallic Gray; Panel Mount Enclosure, Benchannel, Aluminium, Gray; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 8 inch (203 mm) 8 inch (203 mm) 8 inch (203 mm)
Width 6.12 inch (155 mm) 6.12 inch (156 mm) 6.1 inch (155 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Enclosures - technoBOX - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; Square
Length 2.59 to 9.48 inch (65.79 to 241 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details