BUD INDUSTRIES, INC. Racks VR-8925

Description
"Metal, Steel Open Rack Enclosed, Sides 26.000"" L x 22.000"" W x 75.312"" H (660.40mm x 558.80mm x 1912.93mm) Black"
Request a Quote Datasheet
Description
"Metal, Steel Open Rack Enclosed, Sides 26.000"" L x 22.000"" W x 75.312"" H (660.40mm x 558.80mm x 1912.93mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Racks - VR-8925-ND - DigiKey
Thief River Falls, MN, United States
"Metal, Steel Open Rack Enclosed, Sides 26.000"" L x 22.000"" W x 75.312"" H (660.40mm x 558.80mm x 1912.93mm) Black"

"Metal, Steel Open Rack Enclosed, Sides 26.000"" L x 22.000"" W x 75.312"" H (660.40mm x 558.80mm x 1912.93mm) Black"

Buy Now Datasheet
Sheung Wan, Hong Kong
Racks & Rack Cabinets
VR-8925
Racks & Rack Cabinets VR-8925
Racks & Rack Cabinets 75.31x22.00x26.00

Racks & Rack Cabinets 75.31x22.00x26.00

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures
Product Number VR-8925-ND VR-8925
Product Name Racks Racks & Rack Cabinets
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2112 - Newark, An Avnet Company
Specs
Length 1.18 inch (30 mm)
Width 5.91 inch (150 mm)
Depth 3.95 inch (100 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details