BUD INDUSTRIES, INC. Cabinet Rack, 19In, 22In, 35U; Cabinet Type Bud Industries VR-8924

Description
CABINET RACK, 19IN, 22IN, 35U; Cabinet Type:19 Inch Equipment; Product Range:ValuRack Series; Rack U Height:35U; External Height - Imperial:66.6"; External Width - Imperial:22"; External Depth - Imperial:26"; Enclosure Material:SteelRoHS Compliant: Yes
Datasheet
Description
CABINET RACK, 19IN, 22IN, 35U; Cabinet Type:19 Inch Equipment; Product Range:ValuRack Series; Rack U Height:35U; External Height - Imperial:66.6"; External Width - Imperial:22"; External Depth - Imperial:26"; Enclosure Material:SteelRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet Rack, 19In, 22In, 35U; Cabinet Type Bud Industries - 45J0128 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Rack, 19In, 22In, 35U; Cabinet Type Bud Industries
45J0128
Cabinet Rack, 19In, 22In, 35U; Cabinet Type Bud Industries 45J0128
CABINET RACK, 19IN, 22IN, 35U; Cabinet Type:19 Inch Equipment; Product Range:ValuRack Series; Rack U Height:35U; External Height - Imperial:66.6"; External Width - Imperial:22"; External Depth - Imperial:26"; Enclosure Material:SteelRoHS Compliant: Yes

CABINET RACK, 19IN, 22IN, 35U; Cabinet Type:19 Inch Equipment; Product Range:ValuRack Series; Rack U Height:35U; External Height - Imperial:66.6"; External Width - Imperial:22"; External Depth - Imperial:26"; Enclosure Material:SteelRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 45J0128
Product Name Cabinet Rack, 19In, 22In, 35U; Cabinet Type Bud Industries
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD72AS - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Stationary drawer cabinets - R5ABD-2801 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details