BUD INDUSTRIES, INC. Cabinet, Wall Mount, 31.5In, Steel Black; Rack U Height Bud Industries VC-9934

Description
CABINET, WALL MOUNT, 31.5IN, STEEL BLACK; Rack U Height:18U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:899mm; External Width - Metric:600mm; External Depth - Metric:600mm; External Height - Imperial:35.4" RoHS Compliant: Yes
Description
CABINET, WALL MOUNT, 31.5IN, STEEL BLACK; Rack U Height:18U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:899mm; External Width - Metric:600mm; External Depth - Metric:600mm; External Height - Imperial:35.4" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cabinet, Wall Mount, 31.5In, Steel Black; Rack U Height Bud Industries - 34M2375 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet, Wall Mount, 31.5In, Steel Black; Rack U Height Bud Industries
34M2375
Cabinet, Wall Mount, 31.5In, Steel Black; Rack U Height Bud Industries 34M2375
CABINET, WALL MOUNT, 31.5IN, STEEL BLACK; Rack U Height:18U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:899mm; External Width - Metric:600mm; External Depth - Metric:600mm; External Height - Imperial:35.4" RoHS Compliant: Yes

CABINET, WALL MOUNT, 31.5IN, STEEL BLACK; Rack U Height:18U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:899mm; External Width - Metric:600mm; External Depth - Metric:600mm; External Height - Imperial:35.4" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 34M2375
Product Name Cabinet, Wall Mount, 31.5In, Steel Black; Rack U Height Bud Industries
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Stacking cabinets - R5HJG-3003 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty; Modular
Material Steel
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details