BUD INDUSTRIES, INC. Cabinet, Wall Mount, 26.25In, Steel, Black; Rack U Height Bud Industries VC-9933

Description
CABINET, WALL MOUNT, 26.25IN, STEEL, BLACK; Rack U Height:15U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:769mm; External Width - Metric:600mm; External Depth - Metric:600mm; External Height - Imperial:30.3"RoHS Compliant: Yes
Description
CABINET, WALL MOUNT, 26.25IN, STEEL, BLACK; Rack U Height:15U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:769mm; External Width - Metric:600mm; External Depth - Metric:600mm; External Height - Imperial:30.3"RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cabinet, Wall Mount, 26.25In, Steel, Black; Rack U Height Bud Industries - 34M2374 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet, Wall Mount, 26.25In, Steel, Black; Rack U Height Bud Industries
34M2374
Cabinet, Wall Mount, 26.25In, Steel, Black; Rack U Height Bud Industries 34M2374
CABINET, WALL MOUNT, 26.25IN, STEEL, BLACK; Rack U Height:15U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:769mm; External Width - Metric:600mm; External Depth - Metric:600mm; External Height - Imperial:30.3"RoHS Compliant: Yes

CABINET, WALL MOUNT, 26.25IN, STEEL, BLACK; Rack U Height:15U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:769mm; External Width - Metric:600mm; External Depth - Metric:600mm; External Height - Imperial:30.3"RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 34M2374
Product Name Cabinet, Wall Mount, 26.25In, Steel, Black; Rack U Height Bud Industries
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Forensic Containment - Mini CyanoSafe™ CAS24 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 32.00 inch (813 mm)
View Details
Mobile drawer cabinets - R5BEC-3001 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty; Portable
View Details