BUD INDUSTRIES, INC. Cabinet, Wall Mount, 21In, Steel, Black; Rack U Height Bud Industries VC-9932-B

Description
CABINET, WALL MOUNT, 21IN, STEEL, BLACK; Rack U Height:12U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:635mm; External Width - Metric:600mm; External Depth - Metric:600mm; External Height - Imperial:25" RoHS Compliant: Yes
Description
CABINET, WALL MOUNT, 21IN, STEEL, BLACK; Rack U Height:12U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:635mm; External Width - Metric:600mm; External Depth - Metric:600mm; External Height - Imperial:25" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cabinet, Wall Mount, 21In, Steel, Black; Rack U Height Bud Industries - 74R3291 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet, Wall Mount, 21In, Steel, Black; Rack U Height Bud Industries
74R3291
Cabinet, Wall Mount, 21In, Steel, Black; Rack U Height Bud Industries 74R3291
CABINET, WALL MOUNT, 21IN, STEEL, BLACK; Rack U Height:12U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:635mm; External Width - Metric:600mm; External Depth - Metric:600mm; External Height - Imperial:25" RoHS Compliant: Yes

CABINET, WALL MOUNT, 21IN, STEEL, BLACK; Rack U Height:12U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:635mm; External Width - Metric:600mm; External Depth - Metric:600mm; External Height - Imperial:25" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 74R3291
Product Name Cabinet, Wall Mount, 21In, Steel, Black; Rack U Height Bud Industries
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Punching tool storage - N5PAEG-3002L3 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Tool Cabinet
Material Steel
View Details
Endoscope Storage Cabinet - CleanShield™ ACCSES06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details