BUD INDUSTRIES, INC. Racks & Rack Cabinets VC-9924

Description
Racks & Rack Cabinets 36.29"x23.62"x17.72" Panel 31.50"
Datasheet
Description
Racks & Rack Cabinets 36.29"x23.62"x17.72" Panel 31.50"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Racks & Rack Cabinets
VC-9924
Racks & Rack Cabinets VC-9924
Racks & Rack Cabinets 36.29"x23.62"x17.72" Panel 31.50"

Racks & Rack Cabinets 36.29"x23.62"x17.72" Panel 31.50"

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number VC-9924
Product Name Racks & Rack Cabinets
Length 17.72 inch (450 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1402DV - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.4 inch (60.96 mm)
Width 7.1 inch (180 mm)
View Details
4 suppliers