BUD INDUSTRIES, INC. Racks & Rack Cabinets VC-9923

Description
Racks & Rack Cabinets 31.04"x23.62"x17.72" Panel 26.25"
Datasheet
Description
Racks & Rack Cabinets 31.04"x23.62"x17.72" Panel 26.25"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Racks & Rack Cabinets
VC-9923
Racks & Rack Cabinets VC-9923
Racks & Rack Cabinets 31.04"x23.62"x17.72" Panel 26.25"

Racks & Rack Cabinets 31.04"x23.62"x17.72" Panel 26.25"

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number VC-9923
Product Name Racks & Rack Cabinets
Length 17.72 inch (450 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Enclosure, Multipurpose, Abs, Grey; Enclosure Type Takachi - 38AC2583 - Newark, An Avnet Company
Specs
Length 1.06 inch (27 mm)
Width 2.05 inch (52 mm)
Depth 2.56 inch (65 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details